Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3408EDD#PBF 128243-LTC3408EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128243-LTC3408EDD#PB F Packaging: Tube/Rail Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Output Voltage: 0.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128243-LTC3408EDD#PB F Packaging: Tube/Rail Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Output Voltage: 0.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3408EDD#PBF - 128243-LTC3408EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3408EDD#PBF
128243-LTC3408EDD#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3408EDD#PBF 128243-LTC3408EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 128243-LTC3408EDD#PB F Packaging: Tube/Rail Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Output Voltage: 0.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3)

Manufacturer: Linear Technology
Win Source Part Number: 128243-LTC3408EDD#PBF
Packaging: Tube/Rail
Applications: Converter, WCDMA Power Amplifier Applications
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5 V
Number of Outputs: 1
Output Voltage: 0.3 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 128243-LTC3408EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3408EDD#PBF
Package Type Other; 8-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#TRPBF - 020317-LT1763CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details