Win Source Electronics PMIC - PMIC - Battery Management - LTC4078EDD-2#PBF 128228-LTC4078EDD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128228-LTC4078EDD-2# PBF Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128228-LTC4078EDD-2# PBF Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4078EDD-2#PBF - 128228-LTC4078EDD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4078EDD-2#PBF
128228-LTC4078EDD-2#PBF
PMIC - PMIC - Battery Management - LTC4078EDD-2#PBF 128228-LTC4078EDD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 128228-LTC4078EDD-2# PBF Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Power Management

Manufacturer: Linear Technology
Win Source Part Number: 128228-LTC4078EDD-2#PBF
Packaging: Tube/Rail
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 128228-LTC4078EDD-2#PBF
Product Name PMIC - PMIC - Battery Management - LTC4078EDD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#PBF - 020640-LTC4221CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IS8#PBF - 118486-LTC4211IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC2912CTS8-2#TRMPBF - 1062192-LTC2912CTS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details