Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4256-2CS8#TRPBF 128069-LT4256-2CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128069-LT4256-2CS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Family Name: LT4256-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Alternative Parts (Cross-Reference): LT4256-2CS8#TR; LT4256-2CS8; LT4256-2CS8TR; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128069-LT4256-2CS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Family Name: LT4256-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Alternative Parts (Cross-Reference): LT4256-2CS8#TR; LT4256-2CS8; LT4256-2CS8TR; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4256-2CS8#TRPBF - 128069-LT4256-2CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4256-2CS8#TRPBF
128069-LT4256-2CS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT4256-2CS8#TRPBF 128069-LT4256-2CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128069-LT4256-2CS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Family Name: LT4256-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Alternative Parts (Cross-Reference): LT4256-2CS8#TR; LT4256-2CS8; LT4256-2CS8TR; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 128069-LT4256-2CS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Feature Pins: FB, PWRGD, TIMER, UV
Family Name: LT4256-2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 80 V
Operating Supply Current: 1.8mA
Alternative Parts (Cross-Reference): LT4256-2CS8#TR; LT4256-2CS8; LT4256-2CS8TR;
Introduction Date: January 21, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 128069-LT4256-2CS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4256-2CS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRPBF - 120225-LTC1728ES5-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
Newest Parts - LTC2924IGN - 1208641-LTC2924IGN - Win Source Electronics
Specs
Output Options Open Drain; Inverting
View Details
PMIC - PMIC - Supervisors - LTC2960ITS8-3#TRPBF - 1062334-LTC2960ITS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details