Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3ITS8#TRMPBF 128058-LTC6910-3ITS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128058-LTC6910-3ITS8 #TRMPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 16 V/μs Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 3.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 11MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128058-LTC6910-3ITS8 #TRMPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 16 V/μs Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 3.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 11MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3ITS8#TRMPBF - 128058-LTC6910-3ITS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3ITS8#TRMPBF
128058-LTC6910-3ITS8#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3ITS8#TRMPBF 128058-LTC6910-3ITS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 128058-LTC6910-3ITS8 #TRMPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 16 V/μs Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 3.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 11MHz

Manufacturer: Linear Technology
Win Source Part Number: 128058-LTC6910-3ITS8#TRMPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Programmable Gain
Slew Rate: 16 V/μs
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-8
Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V
Operating Supply Current: 3.5mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 11MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 128058-LTC6910-3ITS8#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3ITS8#TRMPBF
Supply Voltage (VS) 2.7 to 10.5 volts
Source Current (IS) 3.5 milliamps
VOS 1.5 millivolts
GBW 11 MHz
Slew Rate 16 V/µs
Unlock Full Specs
to access all available technical data