Win Source Electronics Filters - SAW Filters 1275789-SF2413E

Description
Win Source Part Number: 1275789-SF2413E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3dB Height (Max): 0.051" (1.30mm) Bandwidth: 7MHz Frequency - Center: 866.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2413E,2410-SF 2413ETR,2410-SF2413E TR2 Base Product Number: SF2413
Request a Quote Datasheet
Description
Win Source Part Number: 1275789-SF2413E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3dB Height (Max): 0.051" (1.30mm) Bandwidth: 7MHz Frequency - Center: 866.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2413E,2410-SF 2413ETR,2410-SF2413E TR2 Base Product Number: SF2413
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275789-SF2413E
Filters - SAW Filters 1275789-SF2413E
Win Source Part Number: 1275789-SF2413E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3dB Height (Max): 0.051" (1.30mm) Bandwidth: 7MHz Frequency - Center: 866.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2413E,2410-SF 2413ETR,2410-SF2413E TR2 Base Product Number: SF2413

Win Source Part Number: 1275789-SF2413E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 3dB
Height (Max): 0.051" (1.30mm)
Bandwidth: 7MHz
Frequency - Center: 866.5MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2413E,2410-SF2413ETR,2410-SF2413ETR2
Base Product Number: SF2413

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275789-SF2413E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications Base Stations
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details