Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517ES5-3.3#TRMPBF 127255-LTC1517ES5-3.3#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127255-LTC1517ES5-3. 3#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127255-LTC1517ES5-3. 3#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517ES5-3.3#TRMPBF - 127255-LTC1517ES5-3.3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517ES5-3.3#TRMPBF
127255-LTC1517ES5-3.3#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517ES5-3.3#TRMPBF 127255-LTC1517ES5-3.3#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 127255-LTC1517ES5-3. 3#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2V

Manufacturer: Linear Technology
Win Source Part Number: 127255-LTC1517ES5-3.3#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 15mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 4.4V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 127255-LTC1517ES5-3.3#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517ES5-3.3#TRMPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-1.8 - 1207649-LTC1503CS8-1.8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#TRPBF - 020574-LTC3414EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112EFE#PBF - 041258-LTC3112EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3405AES6#TRMPBF - 072561-LTC3405AES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details