Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4256-3CGN#PBF 127208-LT4256-3CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127208-LT4256-3CGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127208-LT4256-3CGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4256-3CGN#PBF - 127208-LT4256-3CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4256-3CGN#PBF
127208-LT4256-3CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LT4256-3CGN#PBF 127208-LT4256-3CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 127208-LT4256-3CGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA

Manufacturer: Linear Technology
Win Source Part Number: 127208-LT4256-3CGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 10.8 V to 80 V
Operating Supply Current: 1.8mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 127208-LT4256-3CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4256-3CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1641CS8#TRPBF - 112073-LT1641CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF - 1063447-LTC4230CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#PBF - 1060957-LTC1647-2IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD#TRPBF - 123077-LTC4215IUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details