Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996CMS#TRPBF 127163-LT1996CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127163-LT1996CMS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 38kHz Amplifier Type: Programmable Gain Slew Rate: 0.12 V/μs Current - Input Bias: 2.5nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 130μA Channel Output Current: 21mA Gain Bandwidth Product (GBP): 560kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127163-LT1996CMS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 38kHz Amplifier Type: Programmable Gain Slew Rate: 0.12 V/μs Current - Input Bias: 2.5nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 130μA Channel Output Current: 21mA Gain Bandwidth Product (GBP): 560kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996CMS#TRPBF - 127163-LT1996CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996CMS#TRPBF
127163-LT1996CMS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996CMS#TRPBF 127163-LT1996CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127163-LT1996CMS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 38kHz Amplifier Type: Programmable Gain Slew Rate: 0.12 V/μs Current - Input Bias: 2.5nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 130μA Channel Output Current: 21mA Gain Bandwidth Product (GBP): 560kHz

Manufacturer: Linear Technology
Win Source Part Number: 127163-LT1996CMS#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 38kHz
Amplifier Type: Programmable Gain
Slew Rate: 0.12 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 130μA
Channel Output Current: 21mA
Gain Bandwidth Product (GBP): 560kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 127163-LT1996CMS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996CMS#TRPBF
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
IBIAS 0.0025 µA
GBW 0.5600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1052CN8 - 072420-LTC1052CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1.7 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114CN#PBF - 1057817-LT1114CN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07DN8 - 060763-OP07DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0020 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#PBF - 1057597-LT1012IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details