Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IDD#TRPBF 127067-LTC4352IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127067-LTC4352IDD#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): LTC4352IMS#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127067-LTC4352IDD#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): LTC4352IMS#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IDD#TRPBF - 127067-LTC4352IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IDD#TRPBF
127067-LTC4352IDD#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IDD#TRPBF 127067-LTC4352IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127067-LTC4352IDD#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): LTC4352IMS#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 127067-LTC4352IDD#TRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 250ns
Delay Time - OFF: 200ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (3x3)
Supply Voltage - Operating: 2.9 V to 18 V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): LTC4352IMS#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 127067-LTC4352IDD#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IDD#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CH741UPT - 1161480-CH741UPT - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1019159-SDVL3216SD090PTHS501 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details