Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4414EMS8#PBF 020667-LTC4414EMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020667-LTC4414EMS8#P BF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 600μs Delay Time - OFF: 20μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 36 V Operating Supply Current: 33μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020667-LTC4414EMS8#P BF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 600μs Delay Time - OFF: 20μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 36 V Operating Supply Current: 33μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4414EMS8#PBF - 020667-LTC4414EMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4414EMS8#PBF
020667-LTC4414EMS8#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4414EMS8#PBF 020667-LTC4414EMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020667-LTC4414EMS8#P BF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 600μs Delay Time - OFF: 20μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 36 V Operating Supply Current: 33μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020667-LTC4414EMS8#PBF
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: Battery Backup, Industrial/Automotive, High Current Switch
Mounting: SMD (SMT)
Polarity: P-Channel
Delay Time - ON: 600μs
Delay Time - OFF: 20μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 36 V
Operating Supply Current: 33μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 020667-LTC4414EMS8#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4414EMS8#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1106654-SDV1005S180C030YPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details
END - OF - LIFE - C30T04QH - 1158416-C30T04QH - Win Source Electronics
Specs
Diode Type Schottky
View Details