Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526BEDC#TRPBF 126950-LTC3526BEDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126950-LTC3526BEDC#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 5.25V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): MAX1797EUA+T; AAT1217ICA-1.2-T1; LTC3526EDC#TRPBF; LTC3526BEDC#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126950-LTC3526BEDC#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 5.25V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): MAX1797EUA+T; AAT1217ICA-1.2-T1; LTC3526EDC#TRPBF; LTC3526BEDC#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526BEDC#TRPBF - 126950-LTC3526BEDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526BEDC#TRPBF
126950-LTC3526BEDC#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526BEDC#TRPBF 126950-LTC3526BEDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126950-LTC3526BEDC#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 5.25V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): MAX1797EUA+T; AAT1217ICA-1.2-T1; LTC3526EDC#TRPBF; LTC3526BEDC#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 126950-LTC3526BEDC#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Purpose: Step-Up
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 1.6V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 1V
Alternative Parts (Cross-Reference): MAX1797EUA+T; AAT1217ICA-1.2-T1; LTC3526EDC#TRPBF; LTC3526BEDC#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 126950-LTC3526BEDC#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526BEDC#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#PBF - 072281-LT1506CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF - 041247-LT3479EDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS - 072493-LTC1649CS - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8-5#TRPBF - 101420-LTC1682CMS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details