Win Source Electronics RF/IF and RFID 126433-TEA5766UK/N1-G

Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 126433-TEA5766UK/N1- G Category: RF/IF and RFID Family: RF Receivers Operating Temperature Range: -20°C ~ 85°C Package: 25-UFBGA, WLCSP Manufacturer Device Package: 25-WLCSP Applications: FM Radio Receiver Frequency: 76MHz ~ 108MHz Operating Supply Voltage: 2.6 V ~ 3.6 V Data Interface: PCB, Surface Mount Sensitivity: -111dBm Modulation or Protocol: FM Current - Receiving: 17mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 126433-TEA5766UK/N1- G Category: RF/IF and RFID Family: RF Receivers Operating Temperature Range: -20°C ~ 85°C Package: 25-UFBGA, WLCSP Manufacturer Device Package: 25-WLCSP Applications: FM Radio Receiver Frequency: 76MHz ~ 108MHz Operating Supply Voltage: 2.6 V ~ 3.6 V Data Interface: PCB, Surface Mount Sensitivity: -111dBm Modulation or Protocol: FM Current - Receiving: 17mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 126433-TEA5766UK/N1-G - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: ST-Ericsson Inc Win Source Part Number: 126433-TEA5766UK/N1- G Category: RF/IF and RFID Family: RF Receivers Operating Temperature Range: -20°C ~ 85°C Package: 25-UFBGA, WLCSP Manufacturer Device Package: 25-WLCSP Applications: FM Radio Receiver Frequency: 76MHz ~ 108MHz Operating Supply Voltage: 2.6 V ~ 3.6 V Data Interface: PCB, Surface Mount Sensitivity: -111dBm Modulation or Protocol: FM Current - Receiving: 17mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ST-Ericsson Inc
Win Source Part Number: 126433-TEA5766UK/N1-G
Category: RF/IF and RFID
Family: RF Receivers
Operating Temperature Range: -20°C ~ 85°C
Package: 25-UFBGA, WLCSP
Manufacturer Device Package: 25-WLCSP
Applications: FM Radio Receiver
Frequency: 76MHz ~ 108MHz
Operating Supply Voltage: 2.6 V ~ 3.6 V
Data Interface: PCB, Surface Mount
Sensitivity: -111dBm
Modulation or Protocol: FM
Current - Receiving: 17mA
Antenna Connector: PCB, Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 126433-TEA5766UK/N1-G
Product Name RF/IF and RFID
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products