Manufacturer: Linear Technology
Win Source Part Number: 126386-LTC1530CS8-2.
Packaging: Tube/Rail
Applications: Controller, Intel Pentium II, AMD-K6-2
Mounting: SMD (SMT)
Voltage - Input: 3.75 V to 13.2 V
Number of Outputs: 1
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 126386-LTC1530CS8-2.5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-2.5#PBF |
| Package Type | SOIC; Other; 8-SOIC |