Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182CS#PBF 126127-LT1182CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126127-LT1182CS#PBF Packaging: Tube/Rail Applications: Converter, CCFL, LCD Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126127-LT1182CS#PBF Packaging: Tube/Rail Applications: Converter, CCFL, LCD Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182CS#PBF - 126127-LT1182CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182CS#PBF
126127-LT1182CS#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182CS#PBF 126127-LT1182CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 126127-LT1182CS#PBF Packaging: Tube/Rail Applications: Converter, CCFL, LCD Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 126127-LT1182CS#PBF
Packaging: Tube/Rail
Applications: Converter, CCFL, LCD
Mounting: SMD (SMT)
Voltage - Input: 3 V to 30 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 126127-LT1182CS#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182CS#PBF
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#TRPBF - 020317-LT1763CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-5 - 072296-LT1575CS8-5 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LEUH#PBF - 041259-LTC3728LEUH#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details