Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-5 072296-LT1575CS8-5

Description
Manufacturer: Linear Technology Win Source Part Number: 072296-LT1575CS8-5 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072296-LT1575CS8-5 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-5 - 072296-LT1575CS8-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-5
072296-LT1575CS8-5
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-5 072296-LT1575CS8-5
Manufacturer: Linear Technology Win Source Part Number: 072296-LT1575CS8-5 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA

Manufacturer: Linear Technology
Win Source Part Number: 072296-LT1575CS8-5
Packaging: Tube/Rail
Type: Positive Fixed
Voltage - Input: 10 V to 20 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Operating Supply Current: 12mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072296-LT1575CS8-5
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-5
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-3.3#PBF - 020324-LT1763IS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1071494-LT1764AET-1.8 - Win Source Electronics
Specs
Regulator Type Standard
Package Type Other; Bulk
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-5#TRPBF - 002763-LT3060EDC-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3071EUFD#TRPBF - 1059217-LT3071EUFD#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Programmable
Package Type Other; 28-QFN (4x5)
View Details