Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782CS5#TRPBF 126105-LT1782CS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126105-LT1782CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.075 V/μs Current - Input Bias: 8nA Voltage - Input Offset: 500μV Family Name: LT1782 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 45μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 225kHz Alternative Parts (Cross-Reference): THS4221DBVRG4; LMH6642MFHALF; LMH6642MF/HAPB; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126105-LT1782CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.075 V/μs Current - Input Bias: 8nA Voltage - Input Offset: 500μV Family Name: LT1782 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 45μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 225kHz Alternative Parts (Cross-Reference): THS4221DBVRG4; LMH6642MFHALF; LMH6642MF/HAPB; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782CS5#TRPBF - 126105-LT1782CS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782CS5#TRPBF
126105-LT1782CS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782CS5#TRPBF 126105-LT1782CS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126105-LT1782CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.075 V/μs Current - Input Bias: 8nA Voltage - Input Offset: 500μV Family Name: LT1782 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 45μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 225kHz Alternative Parts (Cross-Reference): THS4221DBVRG4; LMH6642MFHALF; LMH6642MF/HAPB; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 126105-LT1782CS5#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.075 V/μs
Current - Input Bias: 8nA
Voltage - Input Offset: 500μV
Family Name: LT1782
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V
Operating Supply Current: 45μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 225kHz
Alternative Parts (Cross-Reference): THS4221DBVRG4; LMH6642MFHALF; LMH6642MF/HAPB;
Introduction Date: April 20, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 126105-LT1782CS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782CS5#TRPBF
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.0450 milliamps
VOS 0.5000 millivolts
IBIAS 0.0080 µA
GBW 0.2250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105IMS8#PBF - 1060019-LT6105IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.2500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970AIFE#TRPBF - 1058979-LT1970AIFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#PBF - 1058781-LT1795ISW#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020IMS8#PBF - 1060007-LT6020IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 30 volts
Source Current (IS) 0.0900 milliamps
VOS 0.0050 millivolts
View Details