Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184CS#PBF 126073-LT1184CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126073-LT1184CS#PBF Packaging: Tube/Rail Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126073-LT1184CS#PBF Packaging: Tube/Rail Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184CS#PBF - 126073-LT1184CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184CS#PBF
126073-LT1184CS#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184CS#PBF 126073-LT1184CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 126073-LT1184CS#PBF Packaging: Tube/Rail Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 126073-LT1184CS#PBF
Packaging: Tube/Rail
Applications: Converter, CCFL
Mounting: SMD (SMT)
Voltage - Input: 3 V to 30 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 126073-LT1184CS#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184CS#PBF
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E-5#TRPBF - 002758-LT3010EMS8E-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ#PBF - 072345-LT1965IQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-3.3#TRMPBF - 020512-LTC1844ES5-3.3#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#PBF - 072354-LT3010HMS8E-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP-EP
View Details