Manufacturer: Linear Technology
Win Source Part Number: 126071-LT1739IFE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP-EP
Supply Voltage - Operating: 5 V to 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 126071-LT1739IFE#PBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LT1739IFE#PBF |
| Package Type | SSOP; SOP; TSSOP; 20-TSSOP-EP |