Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1646CGN#TRPBF 126017-LTC1646CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126017-LTC1646CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126017-LTC1646CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1646CGN#TRPBF - 126017-LTC1646CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1646CGN#TRPBF
126017-LTC1646CGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1646CGN#TRPBF 126017-LTC1646CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126017-LTC1646CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 1.5mA

Manufacturer: Linear Technology
Win Source Part Number: 126017-LTC1646CGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: CompactPCI
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 126017-LTC1646CGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1646CGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706IGN#PBF - 020598-LTC3706IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 4200 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CS8#TRPBF - 118423-LTC1326CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1IS8#PBF - 1060954-LTC1647-1IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#PBF - 105021-LT3420EMS-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details