Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637CS8#TRPBF 126004-LT1637CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126004-LT1637CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 17nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 44 V, ±1.35 V to 22 V Operating Supply Current: 230μA Channel Output Current: 31.7mA Gain Bandwidth Product (GBP): 1.1MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126004-LT1637CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 17nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 44 V, ±1.35 V to 22 V Operating Supply Current: 230μA Channel Output Current: 31.7mA Gain Bandwidth Product (GBP): 1.1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637CS8#TRPBF - 126004-LT1637CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637CS8#TRPBF
126004-LT1637CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637CS8#TRPBF 126004-LT1637CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126004-LT1637CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 17nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 44 V, ±1.35 V to 22 V Operating Supply Current: 230μA Channel Output Current: 31.7mA Gain Bandwidth Product (GBP): 1.1MHz

Manufacturer: Linear Technology
Win Source Part Number: 126004-LT1637CS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 17nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 44 V, ±1.35 V to 22 V
Operating Supply Current: 230μA
Channel Output Current: 31.7mA
Gain Bandwidth Product (GBP): 1.1MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 126004-LT1637CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637CS8#TRPBF
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
IBIAS 0.0170 µA
GBW 1.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002CN - 072145-LT1002CN - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0250 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CS8#PBF - 1058719-LT1787CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ACN - 072183-LT1079ACN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details