Win Source Electronics PMIC - PMIC - Current Regulation/Management - LT3092EST#PBF 125960-LT3092EST#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125960-LT3092EST#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 1.2 V to 40 V Output Current: 200mA Accuracy: ±1% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Purpose: Current Source Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125960-LT3092EST#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 1.2 V to 40 V Output Current: 200mA Accuracy: ±1% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Purpose: Current Source Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - LT3092EST#PBF - 125960-LT3092EST#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - LT3092EST#PBF
125960-LT3092EST#PBF
PMIC - PMIC - Current Regulation/Management - LT3092EST#PBF 125960-LT3092EST#PBF
Manufacturer: Linear Technology Win Source Part Number: 125960-LT3092EST#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 1.2 V to 40 V Output Current: 200mA Accuracy: ±1% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Purpose: Current Source Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 125960-LT3092EST#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 1.2 V to 40 V
Output Current: 200mA
Accuracy: ±1%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Purpose: Current Source
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 125960-LT3092EST#PBF
Product Name PMIC - PMIC - Current Regulation/Management - LT3092EST#PBF
Package Type Other; SOT-223-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435ACS/TR - 072464-LTC1435ACS/TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#PBF - 020323-LT1763CS8-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373CS8#PBF - 072266-LT1373CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-3.3#TRPBF - 072339-LT1963AEQ-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details