Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EUHF#PBF 125737-LTC3735EUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125737-LTC3735EUHF#P BF Packaging: Tube/Rail Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (5x7) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125737-LTC3735EUHF#P BF Packaging: Tube/Rail Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (5x7) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EUHF#PBF - 125737-LTC3735EUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EUHF#PBF
125737-LTC3735EUHF#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EUHF#PBF 125737-LTC3735EUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 125737-LTC3735EUHF#P BF Packaging: Tube/Rail Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (5x7) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 125737-LTC3735EUHF#PBF
Packaging: Tube/Rail
Applications: Controller, Intel Mobile CPU
Mounting: SMD (SMT)
Number of Outputs: 1
Output Voltage: 0.7 V to 1.71 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-QFN (5x7)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 125737-LTC3735EUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EUHF#PBF
Package Type Other; 38-QFN (5x7)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CS8-3.3#PBF - 002793-LTC1475CS8-3.3#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CM-3.3#PBF - 020215-LT1117CM-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN-1#PBF - 020509-LTC1778EGN-1#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF - 020414-LT3680EMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details