Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3448EMS8E#TRPBF 125266-LTC3448EMS8E#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125266-LTC3448EMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.2V Minimum Input Voltage: 2.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125266-LTC3448EMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.2V Minimum Input Voltage: 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3448EMS8E#TRPBF - 125266-LTC3448EMS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3448EMS8E#TRPBF
125266-LTC3448EMS8E#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3448EMS8E#TRPBF 125266-LTC3448EMS8E#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125266-LTC3448EMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.2V Minimum Input Voltage: 2.5V

Manufacturer: Linear Technology
Win Source Part Number: 125266-LTC3448EMS8E#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz to 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.2V
Minimum Input Voltage: 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 125266-LTC3448EMS8E#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3448EMS8E#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#TRPBF - 1058088-LT1245IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824HMSE#PBF - 072598-LTC3824HMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3769IUF#PBF - 1005241-LTC3769IUF#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, SEPIC
Package Type Other; QFN
Special Features Multiple Outputs; Synchronous Rectification
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EG-1#PBF - 072600-LTC3827EG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details