Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS-ADJ#PBF 123994-LTC1143LCS-ADJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123994-LTC1143LCS-AD J#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.5 V to 16 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123994-LTC1143LCS-AD J#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.5 V to 16 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS-ADJ#PBF - 123994-LTC1143LCS-ADJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS-ADJ#PBF
123994-LTC1143LCS-ADJ#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS-ADJ#PBF 123994-LTC1143LCS-ADJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 123994-LTC1143LCS-AD J#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.5 V to 16 V

Manufacturer: Linear Technology
Win Source Part Number: 123994-LTC1143LCS-ADJ#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Frequency - Switching: Up to 400kHz
Control Features: Current Limit, Enable
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.5 V to 16 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 123994-LTC1143LCS-ADJ#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS-ADJ#PBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3727EG#TRPBF - 020603-LTC3727EG#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680IMSE#PBF - 072390-LT3680IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF - 020447-LTC1046IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EDD#PBF - 020283-LT1618EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details