Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463AEDD#TRPBF 123916-LT3463AEDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123916-LT3463AEDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 180mA (Switch), 320mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.25V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123916-LT3463AEDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 180mA (Switch), 320mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.25V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463AEDD#TRPBF - 123916-LT3463AEDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463AEDD#TRPBF
123916-LT3463AEDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463AEDD#TRPBF 123916-LT3463AEDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123916-LT3463AEDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 180mA (Switch), 320mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.25V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V

Manufacturer: Linear Technology
Win Source Part Number: 123916-LT3463AEDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Charge Pump
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 180mA (Switch), 320mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): ±1.25V
Maximum Output Voltage: ±40V
Minimum Input Voltage: 2.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 123916-LT3463AEDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463AEDD#TRPBF
Configuration / Function Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517CS5-5#TRPBF - 121956-LTC1517CS5-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-1.8#PBF - 116214-LTC1503CMS8-1.8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR-SYNC#PBF - 1058206-LT1374CR-SYNC#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF - 1024710-LT8315HFE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SSOP; Other; TSSOP
Special Features Multiple Outputs
View Details