Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-1.8#PBF 116214-LTC1503CMS8-1.8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116214-LTC1503CMS8-1 .8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116214-LTC1503CMS8-1 .8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-1.8#PBF - 116214-LTC1503CMS8-1.8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-1.8#PBF
116214-LTC1503CMS8-1.8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-1.8#PBF 116214-LTC1503CMS8-1.8#PBF
Manufacturer: Linear Technology Win Source Part Number: 116214-LTC1503CMS8-1 .8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.4V

Manufacturer: Linear Technology
Win Source Part Number: 116214-LTC1503CMS8-1.8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 116214-LTC1503CMS8-1.8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-1.8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072HVIT#PBF - 1057724-LT1072HVIT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614IS8#TRPBF - 1058494-LT1614IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AIMS#TRPBF - 102177-LTC3411AIMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026IS8#TRPBF - 1057657-LT1026IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details