Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635CS8#TRPBF 123590-LT1635CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123590-LT1635CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 1.2 V to 10 V, ±0.6 V to 5 V Operating Supply Current: 135μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 175kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123590-LT1635CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 1.2 V to 10 V, ±0.6 V to 5 V Operating Supply Current: 135μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 175kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635CS8#TRPBF - 123590-LT1635CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635CS8#TRPBF
123590-LT1635CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635CS8#TRPBF 123590-LT1635CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123590-LT1635CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 1.2 V to 10 V, ±0.6 V to 5 V Operating Supply Current: 135μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 175kHz

Manufacturer: Linear Technology
Win Source Part Number: 123590-LT1635CS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 1.2 V to 10 V, ±0.6 V to 5 V
Operating Supply Current: 135μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 175kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 123590-LT1635CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635CS8#TRPBF
Supply Voltage (VS) 1.2 to 10 volts
Source Current (IS) 0.1350 milliamps
VOS 0.3000 millivolts
IBIAS 0.0020 µA
GBW 0.1750 MHz
Unlock Full Specs
to access all available technical data