Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758HMSE#TRPBF 123430-LT3758HMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123430-LT3758HMSE#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 5.5 V to 100 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123430-LT3758HMSE#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 5.5 V to 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758HMSE#TRPBF - 123430-LT3758HMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758HMSE#TRPBF
123430-LT3758HMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758HMSE#TRPBF 123430-LT3758HMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123430-LT3758HMSE#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 5.5 V to 100 V

Manufacturer: Linear Technology
Win Source Part Number: 123430-LT3758HMSE#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 5.5 V to 100 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 123430-LT3758HMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758HMSE#TRPBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-5 - 072198-LT1110CS8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF - 102455-LT1304CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8-5#TRPBF - 002792-LTC1474IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details