Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257IS8#PBF 123286-LTC1257IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123286-LTC1257IS8#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 6μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 4.75 V to 15.75 V Digital Supply Voltage: 4.75 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123286-LTC1257IS8#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 6μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 4.75 V to 15.75 V Digital Supply Voltage: 4.75 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257IS8#PBF
123286-LTC1257IS8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257IS8#PBF 123286-LTC1257IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 123286-LTC1257IS8#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 6μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 4.75 V to 15.75 V Digital Supply Voltage: 4.75 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 123286-LTC1257IS8#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 6μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 4.75 V to 15.75 V
Digital Supply Voltage: 4.75 V to 15.75 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 123286-LTC1257IS8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257IS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products