Manufacturer: Astec America, Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232330-LPS156C
Power Rating: 150 W
Number of Outputs: 1
Output Voltage: 36 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Alternative Parts (Cross-Reference): LPS156-C;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1232330-LPS156C |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LPS156C |
| Special Features | Multiple Outputs |