Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LTM8045IY#PBF 1009061-LTM8045IY#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009061-LTM8045IY#PB F Features: OTP, UVLO Length: 11.176 mm Mounting: SMD (SMT) Output Type: Adjustable Height: 4.826 mm Topology: Sepic Number of Pins: 40 Number of Outputs: 1 Output Current: 700 mA Voltage - Output 1: 15 V Output Voltage: 2.5 V Width: 6.35 mm Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: BGA Operating Supply Current: 10 mA Max Input Voltage: 18 V Alternative Parts (Cross-Reference): FAN5029MPX; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 2.2 MHz RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Max Output Current: 700 mA Min Input Voltage: 2.8 V Max Supply Voltage: 18 V Min Supply Voltage: 2.8 V Max Output Voltage: 18 V Nominal Supply Current: 10 mA Max Junction Temperature (Tj): 125 °C Max Duty Cycle: 65 % Min Output Voltage: 2.5 V
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009061-LTM8045IY#PB F Features: OTP, UVLO Length: 11.176 mm Mounting: SMD (SMT) Output Type: Adjustable Height: 4.826 mm Topology: Sepic Number of Pins: 40 Number of Outputs: 1 Output Current: 700 mA Voltage - Output 1: 15 V Output Voltage: 2.5 V Width: 6.35 mm Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: BGA Operating Supply Current: 10 mA Max Input Voltage: 18 V Alternative Parts (Cross-Reference): FAN5029MPX; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 2.2 MHz RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Max Output Current: 700 mA Min Input Voltage: 2.8 V Max Supply Voltage: 18 V Min Supply Voltage: 2.8 V Max Output Voltage: 18 V Nominal Supply Current: 10 mA Max Junction Temperature (Tj): 125 °C Max Duty Cycle: 65 % Min Output Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTM8045IY#PBF - 1009061-LTM8045IY#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTM8045IY#PBF
1009061-LTM8045IY#PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTM8045IY#PBF 1009061-LTM8045IY#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009061-LTM8045IY#PB F Features: OTP, UVLO Length: 11.176 mm Mounting: SMD (SMT) Output Type: Adjustable Height: 4.826 mm Topology: Sepic Number of Pins: 40 Number of Outputs: 1 Output Current: 700 mA Voltage - Output 1: 15 V Output Voltage: 2.5 V Width: 6.35 mm Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: BGA Operating Supply Current: 10 mA Max Input Voltage: 18 V Alternative Parts (Cross-Reference): FAN5029MPX; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 2.2 MHz RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Max Output Current: 700 mA Min Input Voltage: 2.8 V Max Supply Voltage: 18 V Min Supply Voltage: 2.8 V Max Output Voltage: 18 V Nominal Supply Current: 10 mA Max Junction Temperature (Tj): 125 °C Max Duty Cycle: 65 % Min Output Voltage: 2.5 V

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009061-LTM8045IY#PBF
Features: OTP, UVLO
Length: 11.176 mm
Mounting: SMD (SMT)
Output Type: Adjustable
Height: 4.826 mm
Topology: Sepic
Number of Pins: 40
Number of Outputs: 1
Output Current: 700 mA
Voltage - Output 1: 15 V
Output Voltage: 2.5 V
Width: 6.35 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: BGA
Operating Supply Current: 10 mA
Max Input Voltage: 18 V
Alternative Parts (Cross-Reference): FAN5029MPX;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 2.2 MHz
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
REACH SVHC: No SVHC
Max Output Current: 700 mA
Min Input Voltage: 2.8 V
Max Supply Voltage: 18 V
Min Supply Voltage: 2.8 V
Max Output Voltage: 18 V
Nominal Supply Current: 10 mA
Max Junction Temperature (Tj): 125 °C
Max Duty Cycle: 65 %
Min Output Voltage: 2.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1009061-LTM8045IY#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LTM8045IY#PBF
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; BGA
Special Features Multiple Outputs
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3020IDD-1.5#PBF - 072359-LT3020IDD-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080IMS8E-1#PBF - 1059226-LT3080IMS8E-1#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AET#PBF - 020365-LT1963AET#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#PBF - 020318-LT1763CS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details