Manufacturer: Linear Technology
Win Source Part Number: 123197-LTC4558EUD#TR
Packaging: Reel - TR
RF Type: Cellular, 3G, GSM
Secondary Attributes: SIM and Smart Card Interface
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-QFN (3x3)
Purpose: Power Management, Signal Level Translation
Alternative Parts (Cross-Reference): LTC4558EUD#PBF; LTC4558EUD#TR; LTC4558EUD; LTC4558EUD#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 123197-LTC4558EUD#TRPBF |
| Product Name | RF Misc ICs and Modules - LTC4558EUD#TRPBF |