Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTM9010IY-14#PBF 1229321-LTM9010IY-14#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229321-LTM9010IY-14 #PBF Polarity: Bipolar Operating Supply Voltage: 1.8 V Number of Elements: 8 Interface: LVDS Height: 2.87 mm Number of Bits: 14 Number of Channels: 8 Number of Pins: 140 Resolution: 1.75 B Number of Converters: 8 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: BGA Sampling Rate: 105 Msps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 1.11 W Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Operating Temperature: 85 °C Max Junction Temperature (Tj): 150 °C Integral Nonlinearity (INL): 3.25 LSB Supply Type: Analog, Digital
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229321-LTM9010IY-14 #PBF Polarity: Bipolar Operating Supply Voltage: 1.8 V Number of Elements: 8 Interface: LVDS Height: 2.87 mm Number of Bits: 14 Number of Channels: 8 Number of Pins: 140 Resolution: 1.75 B Number of Converters: 8 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: BGA Sampling Rate: 105 Msps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 1.11 W Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Operating Temperature: 85 °C Max Junction Temperature (Tj): 150 °C Integral Nonlinearity (INL): 3.25 LSB Supply Type: Analog, Digital
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTM9010IY-14#PBF - 1229321-LTM9010IY-14#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTM9010IY-14#PBF
1229321-LTM9010IY-14#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTM9010IY-14#PBF 1229321-LTM9010IY-14#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229321-LTM9010IY-14 #PBF Polarity: Bipolar Operating Supply Voltage: 1.8 V Number of Elements: 8 Interface: LVDS Height: 2.87 mm Number of Bits: 14 Number of Channels: 8 Number of Pins: 140 Resolution: 1.75 B Number of Converters: 8 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: BGA Sampling Rate: 105 Msps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 1.11 W Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Operating Temperature: 85 °C Max Junction Temperature (Tj): 150 °C Integral Nonlinearity (INL): 3.25 LSB Supply Type: Analog, Digital

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229321-LTM9010IY-14#PBF
Polarity: Bipolar
Operating Supply Voltage: 1.8 V
Number of Elements: 8
Interface: LVDS
Height: 2.87 mm
Number of Bits: 14
Number of Channels: 8
Number of Pins: 140
Resolution: 1.75 B
Number of Converters: 8
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: BGA
Sampling Rate: 105 Msps
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1.11 W
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Max Operating Temperature: 85 °C
Max Junction Temperature (Tj): 150 °C
Integral Nonlinearity (INL): 3.25 LSB
Supply Type: Analog, Digital

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1229321-LTM9010IY-14#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTM9010IY-14#PBF
Interface Type LVDS
Package Type BGA
Pins 140
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318301-LTC1276ACN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details