Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8#PBF 122750-LT1122CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122750-LT1122CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 75 V/μs Current - Input Bias: 12pA Voltage - Input Offset: 130μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 7.8mA Gain Bandwidth Product (GBP): 13MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122750-LT1122CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 75 V/μs Current - Input Bias: 12pA Voltage - Input Offset: 130μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 7.8mA Gain Bandwidth Product (GBP): 13MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8#PBF - 122750-LT1122CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8#PBF
122750-LT1122CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8#PBF 122750-LT1122CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 122750-LT1122CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 75 V/μs Current - Input Bias: 12pA Voltage - Input Offset: 130μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 7.8mA Gain Bandwidth Product (GBP): 13MHz

Manufacturer: Linear Technology
Win Source Part Number: 122750-LT1122CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 75 V/μs
Current - Input Bias: 12pA
Voltage - Input Offset: 130μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 7.8mA
Gain Bandwidth Product (GBP): 13MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 122750-LT1122CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8#PBF
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 7.8 milliamps
VOS 0.1300 millivolts
IBIAS 1.20E-5 µA
GBW 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630IS8#TRPBF - 1058503-LT1630IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-2.5#PBF - 020441-LT6600IS8-2.5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 28 milliamps
VOS 5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#PBF - 1059002-LT1993IUD-2#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220IS5#TRMPBF - 1060074-LT6220IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details