Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227294-LT1007MJ8
Number of Elements: 1
Slew Rate: 2.5 V/µs
Gain Bandwidth Product: 8 MHz
Number of Pins: 8
Common Mode Rejection Ratio: 110 dB
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 22 V
Min Dual Supply Voltage: 2 V
Power Supply Rejection Ratio (PSRR): 106 dB
Voltage Gain: 146.02 dB
Input Offset Voltage (Vos): 60 µV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1227294-LT1007MJ8 |
| Product Name | Custom Parts - Custom Parts (J - M) - LT1007MJ8 |