Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2313HTS8-12#TRMPBF 1226736-LTC2313HTS8-12#TRMPBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226736-LTC2313HTS8- 12#TRMPBF Packaging: Tape & Reel (TR) Polarity: Unipolar Number of Inputs: 1 Number of Elements: 1 Interface: SPI Power Dissipation: 30 mW Number of Bits: 12 Number of A/D Converters: 1 Number of Pins: 8 Resolution: 1.5 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOT-23-8 Sampling Rate: 2.5 Msps Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 2.7 V Max Operating Temperature: 125 °C Nominal Supply Current: 5 mA Integral Nonlinearity (INL): 1.5 LSB Supply Type: Analog, Digital
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226736-LTC2313HTS8- 12#TRMPBF Packaging: Tape & Reel (TR) Polarity: Unipolar Number of Inputs: 1 Number of Elements: 1 Interface: SPI Power Dissipation: 30 mW Number of Bits: 12 Number of A/D Converters: 1 Number of Pins: 8 Resolution: 1.5 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOT-23-8 Sampling Rate: 2.5 Msps Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 2.7 V Max Operating Temperature: 125 °C Nominal Supply Current: 5 mA Integral Nonlinearity (INL): 1.5 LSB Supply Type: Analog, Digital
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2313HTS8-12#TRMPBF - 1226736-LTC2313HTS8-12#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2313HTS8-12#TRMPBF
1226736-LTC2313HTS8-12#TRMPBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2313HTS8-12#TRMPBF 1226736-LTC2313HTS8-12#TRMPBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226736-LTC2313HTS8- 12#TRMPBF Packaging: Tape & Reel (TR) Polarity: Unipolar Number of Inputs: 1 Number of Elements: 1 Interface: SPI Power Dissipation: 30 mW Number of Bits: 12 Number of A/D Converters: 1 Number of Pins: 8 Resolution: 1.5 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOT-23-8 Sampling Rate: 2.5 Msps Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 2.7 V Max Operating Temperature: 125 °C Nominal Supply Current: 5 mA Integral Nonlinearity (INL): 1.5 LSB Supply Type: Analog, Digital

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226736-LTC2313HTS8-12#TRMPBF
Packaging: Tape & Reel (TR)
Polarity: Unipolar
Number of Inputs: 1
Number of Elements: 1
Interface: SPI
Power Dissipation: 30 mW
Number of Bits: 12
Number of A/D Converters: 1
Number of Pins: 8
Resolution: 1.5 B
Number of Converters: 1
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOT-23-8
Sampling Rate: 2.5 Msps
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 5 mA
Integral Nonlinearity (INL): 1.5 LSB
Supply Type: Analog, Digital

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1226736-LTC2313HTS8-12#TRMPBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2313HTS8-12#TRMPBF
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Tape Reel; Tape & Reel (TR)
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products