Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758MPMSE#TRPBF 122634-LT3758MPMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122634-LT3758MPMSE#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 5.5 V to 100 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122634-LT3758MPMSE#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 5.5 V to 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758MPMSE#TRPBF - 122634-LT3758MPMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758MPMSE#TRPBF
122634-LT3758MPMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758MPMSE#TRPBF 122634-LT3758MPMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122634-LT3758MPMSE#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 5.5 V to 100 V

Manufacturer: Linear Technology
Win Source Part Number: 122634-LT3758MPMSE#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 5.5 V to 100 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 122634-LT3758MPMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758MPMSE#TRPBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8-5#PBF - 1058457-LT1576CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF - 020609-LTC3780EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242CS8#TRPBF - 102512-LT1242CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#PBF - 072264-LT1371CR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details