Manufacturer: AMCC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220730-PPC460EX-NUB
Number of Pins: 728
Categories: Custom Parts
Max Frequency: 600 MHz
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Data Bus Width: 128 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: PowerPC
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220730-PPC460EX-NUB600T |
| Product Name | Custom Parts - Custom Parts (N - R) - PPC460EX-NUB600T |