Manufacturer: Lineage Power Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219398-QSW033A0B41H
Isolation Voltage: 2.25 kV
Voltage - Output 1: 12 V
Categories: Custom Parts
Alternative Parts (Cross-Reference): QSW033A0B41-H;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Current - Output 1: 33 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1219398-QSW033A0B41H |
| Product Name | Custom Parts - Custom Parts (N - R) - QSW033A0B41H |