Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513EUHF#TRPBF 121847-LT3513EUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121847-LT3513EUHF#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 30 V Number of Outputs: 5 Family Name: LT3513 Output Voltage: 0.8 V to 40 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3513EUHF#PBF; Introduction Date: July 28, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121847-LT3513EUHF#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 30 V Number of Outputs: 5 Family Name: LT3513 Output Voltage: 0.8 V to 40 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3513EUHF#PBF; Introduction Date: July 28, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513EUHF#TRPBF - 121847-LT3513EUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513EUHF#TRPBF
121847-LT3513EUHF#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513EUHF#TRPBF 121847-LT3513EUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121847-LT3513EUHF#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 30 V Number of Outputs: 5 Family Name: LT3513 Output Voltage: 0.8 V to 40 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3513EUHF#PBF; Introduction Date: July 28, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 121847-LT3513EUHF#TRPBF
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 30 V
Number of Outputs: 5
Family Name: LT3513
Output Voltage: 0.8 V to 40 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LT3513EUHF#PBF;
Introduction Date: July 28, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 121847-LT3513EUHF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513EUHF#TRPBF
Package Type Other; 38-QFN (5x7)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IMSE#PBF - 020426-LT3971IMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-5#PBF - 020224-LT1129CS8-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3024EFE#PBF - 072362-LT3024EFE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details