Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311ISC6#TRPBF 121740-LTC4311ISC6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121740-LTC4311ISC6#T RPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Family Name: LTC4311 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 200μA Alternative Parts (Cross-Reference): PCA9514ADP,118; PCA9509AGM; PCA9510ADP; PCA9510AD; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121740-LTC4311ISC6#T RPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Family Name: LTC4311 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 200μA Alternative Parts (Cross-Reference): PCA9514ADP,118; PCA9509AGM; PCA9510ADP; PCA9510AD; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311ISC6#TRPBF - 121740-LTC4311ISC6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311ISC6#TRPBF
121740-LTC4311ISC6#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311ISC6#TRPBF 121740-LTC4311ISC6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121740-LTC4311ISC6#T RPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Family Name: LTC4311 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 200μA Alternative Parts (Cross-Reference): PCA9514ADP,118; PCA9509AGM; PCA9510ADP; PCA9510AD; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 121740-LTC4311ISC6#TRPBF
Packaging: Reel - TR
Type: Accelerator
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Family Name: LTC4311
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 200μA
Alternative Parts (Cross-Reference): PCA9514ADP,118; PCA9509AGM; PCA9510ADP; PCA9510AD;
Introduction Date: January 21, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 121740-LTC4311ISC6#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311ISC6#TRPBF
Supply Voltage (VS) 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6012CGN#PBF - 072411-LT6012CGN#PBF - Win Source Electronics
Specs
Bandwidth 0.3500 MHz
Slew Rate 0.1100 V/µs
Supply Voltage (VS) 2.7 to 36 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057S8#TRPBF - 1057711-LT1057S8#TRPBF - Win Source Electronics
Specs
Bandwidth 5 MHz
Slew Rate 13 V/µs
Supply Voltage (VS) 10 to 18 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8 - 088150-LT6105CMS8 - Win Source Electronics
Specs
Bandwidth 0.1000 MHz
Slew Rate 2 V/µs
Supply Voltage (VS) 2.85 to 36 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114CN#PBF - 1057817-LT1114CN#PBF - Win Source Electronics
Specs
Bandwidth 0.7500 MHz
Slew Rate 0.3000 V/µs
Supply Voltage (VS) 2 to 40 volts
View Details