Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8#PBF 121205-LT1191CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121205-LT1191CS8#PBF Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121205-LT1191CS8#PBF Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8#PBF - 121205-LT1191CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8#PBF
121205-LT1191CS8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8#PBF 121205-LT1191CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 121205-LT1191CS8#PBF Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA

Manufacturer: Linear Technology
Win Source Part Number: 121205-LT1191CS8#PBF
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Slew Rate: 450 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 32mA
Channel Output Current: 50mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 121205-LT1191CS8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8#PBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1818IS5#TRMPBF - 1058847-LT1818IS5#TRMPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-5
View Details
Linear - Linear - Comparators - LT1671CS8#TRPBF - 1058560-LT1671CS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIS8#PBF - 1058728-LT1787HVIS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469IS8#TRPBF - 1058345-LT1469IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details