Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210775-LTC6948IUFD-
Number of Circuits: 1
Frequency: 3.74 GHz
Input: Clock
PLL: Yes
Number of Pins: 28
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Case / Package: QFN
Max Frequency: 3.74 GHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1210775-LTC6948IUFD-1#TRPBF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-1#TRPBF |
| Device Type | Clock Generator |