Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1762EMS8-5#PBF 121016-LT1762EMS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121016-LT1762EMS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: LT1762 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.4V @ 150mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LP2975AIMM-5.0; LP2975IMMX-5.0/NOPB; LP2975AIMMX-5.0; LP2975IMMX-5.0HALF; Introduction Date: November 28, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121016-LT1762EMS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: LT1762 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.4V @ 150mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LP2975AIMM-5.0; LP2975IMMX-5.0/NOPB; LP2975AIMMX-5.0; LP2975IMMX-5.0HALF; Introduction Date: November 28, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1762EMS8-5#PBF - 121016-LT1762EMS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1762EMS8-5#PBF
121016-LT1762EMS8-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1762EMS8-5#PBF 121016-LT1762EMS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 121016-LT1762EMS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: LT1762 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.4V @ 150mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LP2975AIMM-5.0; LP2975IMMX-5.0/NOPB; LP2975AIMMX-5.0; LP2975IMMX-5.0HALF; Introduction Date: November 28, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices

Manufacturer: Linear Technology
Win Source Part Number: 121016-LT1762EMS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: LT1762
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.4V @ 150mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LP2975AIMM-5.0; LP2975IMMX-5.0/NOPB; LP2975AIMMX-5.0; LP2975IMMX-5.0HALF;
Introduction Date: November 28, 2000
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 121016-LT1762EMS8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1762EMS8-5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data