Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8#TRPBF 107422-LT1575CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107422-LT1575CS8#TRP BF Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107422-LT1575CS8#TRP BF Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8#TRPBF - 107422-LT1575CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8#TRPBF
107422-LT1575CS8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8#TRPBF 107422-LT1575CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 107422-LT1575CS8#TRP BF Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA

Manufacturer: Linear Technology
Win Source Part Number: 107422-LT1575CS8#TRPBF
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 10 V to 20 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Operating Supply Current: 12mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 107422-LT1575CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8#TRPBF
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LTC3025IDC-3#TRPBF - 116205-LTC3025IDC-3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST-3.3#PBF - 1057829-LT1117IST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQ#PBF - 072285-LT1529CQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.8#PBF - 020329-LT1764AEQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details