Win Source Electronics Newest Parts - LTC6905HS5 1209277-LTC6905HS5

Description
Manufacturer: Linear Technology Win Source Part Number: 1209277-LTC6905HS5 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1209277-LTC6905HS5 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC6905HS5 - 1209277-LTC6905HS5 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC6905HS5
1209277-LTC6905HS5
Newest Parts - LTC6905HS5 1209277-LTC6905HS5
Manufacturer: Linear Technology Win Source Part Number: 1209277-LTC6905HS5 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1209277-LTC6905HS5
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1209277-LTC6905HS5
Product Name Newest Parts - LTC6905HS5
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366323-TZ2002B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 32 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1125512-X3S024000B91H-HS - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5#TRPBF - 784409-LTC6905IS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 17 to 170 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details