Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN 1208839-LTC3706EGN

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208839-LTC3706EGN Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4.2mA Categories: Integrated Circuits Supplier Device Package: 24-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 10V Parts Input Voltage (V): 5V ~ 30V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208839-LTC3706EGN Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4.2mA Categories: Integrated Circuits Supplier Device Package: 24-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 10V Parts Input Voltage (V): 5V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN - 1208839-LTC3706EGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN
1208839-LTC3706EGN
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN 1208839-LTC3706EGN
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208839-LTC3706EGN Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4.2mA Categories: Integrated Circuits Supplier Device Package: 24-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 10V Parts Input Voltage (V): 5V ~ 30V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208839-LTC3706EGN
Mounting Style: SMD
Applications: Secondary-Side Controller
Supply Current: 4.2mA
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 10V
Parts Input Voltage (V): 5V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1208839-LTC3706EGN
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4280IUFD#PBF - 1063551-LTC4280IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC1727IS8-2.5#PBF - 1061072-LTC1727IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC694CS8-3.3#PBF - 112892-LTC694CS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details