Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVHMS8#PBF 1208268-LTC2057HVHMS8#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208268-LTC2057HVHMS 8#PBF Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 900μA Amplifier Type: Zero-Drift Slew Rate: 0.45V/μs Gain Bandwidth Product: 1.5MHz Current - Input Bias: 30pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.lineardimensions .com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LTC2057 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 60V, ±2.38V ~ 30V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208268-LTC2057HVHMS 8#PBF Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 900μA Amplifier Type: Zero-Drift Slew Rate: 0.45V/μs Gain Bandwidth Product: 1.5MHz Current - Input Bias: 30pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.lineardimensions .com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LTC2057 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 60V, ±2.38V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVHMS8#PBF - 1208268-LTC2057HVHMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVHMS8#PBF
1208268-LTC2057HVHMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVHMS8#PBF 1208268-LTC2057HVHMS8#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208268-LTC2057HVHMS 8#PBF Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 900μA Amplifier Type: Zero-Drift Slew Rate: 0.45V/μs Gain Bandwidth Product: 1.5MHz Current - Input Bias: 30pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.lineardimensions .com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LTC2057 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 60V, ±2.38V ~ 30V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208268-LTC2057HVHMS8#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 900μA
Amplifier Type: Zero-Drift
Slew Rate: 0.45V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.lineardimensions.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LTC2057
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 60V, ±2.38V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1208268-LTC2057HVHMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2057HVHMS8#PBF
Features Single-Supply
Supply Voltage (VS) 4.75 to 60 volts
Source Current (IS) 0.9000 milliamps
VOS 5.00E-4 millivolts
IBIAS 3.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN - 072175-LT1058ACN - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.6 milliamps
VOS 0.1800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014IN#PBF - 1057614-LT1014IN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056S8#TRPBF - 1057706-LT1056S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 5 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS5#TRPBF - 1058786-LT1800CS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 1 millivolts
View Details