Win Source Part Number: 1207657-HEP-1000-100
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HEP-1000 (1000W)
Type: Enclosed
Features: Adjustable Output, PFC, PMBus™, Remote On/Off
Package: Box
Applications: Household Appliances, ITE (Commercial)
Standard Package: 4
Power (Watts): 1000W
Voltage - Input: 90 ~ 305 VAC, 205 ~ 431 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 100V
Efficiency: 96%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 12.20" L x 5.67" W x 1.91" H (310.0mm x 144.0mm x 48.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 10 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-HEP-1000-100
Approval Agency: CB, CE, cURus, EAC, TUV
Standard Number: 60335-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1207657-HEP-1000-100 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |