Win Source Electronics Newest Parts - LTC1100CN8 1207140-LTC1100CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207140-LTC1100CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 2.4mA Amplifier Type: Chopper (Zero-Drift) Gain Bandwidth Product: 18kHz Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTC1100 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 16V, ±2.5V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207140-LTC1100CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 2.4mA Amplifier Type: Chopper (Zero-Drift) Gain Bandwidth Product: 18kHz Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTC1100 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 16V, ±2.5V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC1100CN8 - 1207140-LTC1100CN8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC1100CN8
1207140-LTC1100CN8
Newest Parts - LTC1100CN8 1207140-LTC1100CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207140-LTC1100CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 2.4mA Amplifier Type: Chopper (Zero-Drift) Gain Bandwidth Product: 18kHz Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTC1100 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 16V, ±2.5V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207140-LTC1100CN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 2.4mA
Amplifier Type: Chopper (Zero-Drift)
Gain Bandwidth Product: 18kHz
Current - Input Bias: 2.5pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1100
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 16V, ±2.5V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1207140-LTC1100CN8
Product Name Newest Parts - LTC1100CN8
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8#TRPBF - 105639-LT1813CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635IS8#TRPBF - 1058528-LT1635IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LTC1440CS8#PBF - 020473-LTC1440CS8#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-20#PBF - 1059038-LT1999IMS8-20#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details